NEN-EN 3444

Aerospace series - Bolt, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification: 1 250 MPa (at ambient temperature) /650 °C

active, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: active
Page Count: 13
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of bolts, large bihexagonal, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated. Classification: 1 250 MPa/650 °C.

Document History

NEN-EN 3444
August 1, 2006
Aerospace series - Bolt, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification: 1 250 MPa (at ambient temperature) /650 °C
This standard specifies the characteristics of bolts, large bihexagonal, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated. Classification: 1 250...
Advertisement