NEN-EN 3545-002

Aerospace series - Connectors, electrical, rectangular, with sealed and non-sealed rear, plastic housing, locking device, operating temperatures - 55 °C to 175 °C - Part 002: Specification of performance and contact arrangements

active, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 18
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies conditions which are common to rectangular electrical connectors with sealed and non-sealed rear, plastic housing, locking device, for operating temperatures from - 55 °C to 175 °C. It shall be used together with EN 3545-001.

Document History

NEN-EN 3545-002
June 1, 2008
Aerospace series - Connectors, electrical, rectangular, with sealed and non-sealed rear, plastic housing, locking device, operating temperatures - 55 °C to 175 °C - Part 002: Specification of performance and contact arrangements
This standard specifies conditions which are common to rectangular electrical connectors with sealed and non-sealed rear, plastic housing, locking device, for operating temperatures from - 55 °C to...
November 1, 2005
Aerospace series - Connectors, electrical, rectangular, with sealed and non-sealed rear, plastic housing, locking device, operating temperatures - 55 °C to 175 °C - Part 002: Specification of performance and contact arrangements
This standard specifies conditions which are common to rectangular electrical connectors with sealed and non-sealed rear, plastic housing, locking device, for operating temperatures from - 55 °C to...
Advertisement