NEN-EN 3475-501
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 501: Dynamic out-through
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2002 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
Specifies a method of measuring the resistance to cut-through of an insulated conductor. The test is limited to insulation with a thickness of 0,38 mm or less.
Document History
June 1, 2006
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 501: Dynamic cut-through
This standard specifies a method of measuring the resistance to cut-through of an insulated conductor or jacket. This test is limited to cables smaller than code 140 (gauge size 6) and insulations...
NEN-EN 3475-501
February 1, 2002
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 501: Dynamic out-through
Specifies a method of measuring the resistance to cut-through of an insulated conductor. The test is limited to insulation with a thickness of 0,38 mm or less.