NEN-EN 3661-005

Aerospace series - Circuit breakers, single-pole, temperature compensated, rated current 20 A to 50 A - Part 005: With polarized signal contact - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 September 2006
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 20 A to 50 A, used in aircraft on-board circuits at a temperature between 55 °C and 125 °C and at an altitude of 15 000 m max. These circuit breakers are operated by a push-pull type single push button (actuator), with delayed action "trip-free" tripping with a polarized signal contact which is open when main contacts are closed, and inversely. They will continue to function up to the short-circuit current.

Document History

NEN-EN 3661-005
September 1, 2006
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated current 20 A to 50 A - Part 005: With polarized signal contact - Product standard
This standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 20 A to 50 A, used in aircraft on-board circuits at a temperature...
Advertisement