NEN-EN 45510-6-1
Guide for procurement of power station equipment - Part 6-1: Turbine auxiliaries - Deaerators
| Organization: | NEN |
| Publication Date: | 1 February 1998 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Power stations in general): | 27.100 |
| ICS Code (Gas and steam turbines. Steam engines): | 27.040 |
scope:
Gives guidance on writing the technical specification for the procurement of deaerators associated with steam generating plant and steam turbine plant for use in electricity generating stations (Power Stations). This Guide for procurement is not applicable to equipment for use in the nuclear reactor plant area of nuclear power stations. Other possible applications of such equipment have not been considered in the preparation of this Guide. Covers all types of deaerators installed in power plants whose function is to accept condensate from the LP (low pressure) feed train, to heat and deaerate the water to a specified level and then supply it as feed in the feed pumps. The feedwater storage tank provides a reservoir of deaerated feedwater to satisfy system transient and feed pump suction requirements. It also acts as a receiving vessel for HP (high pressure) heater drains and feed pump recirculation flows. The term deaerator in this context is taken to include the deaerator tower or dome, the feedwater storage tank and associated plant.
Document History