NEN-EN 4611-002

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 002: General

active, Most Current
Organization: NEN
Publication Date: 1 February 2012
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the list of product standards and common characteristics of electrical cables for use in the on-board electrical systems of aircraft operating at temperatures between -65 °C to 135 °C and 150 °C dependant upon conductor type, operating at voltages not exceeding 600 V r.m.s and frequencies not exceeding 2000 Hz. (unless otherwise specified in product standards).

Document History

NEN-EN 4611-002
February 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 002: General
This European Standard specifies the list of product standards and common characteristics of electrical cables for use in the on-board electrical systems of aircraft operating at temperatures between...
Advertisement