NEN-EN 847-1+A1
Tools for woodworking - Safety requirements - Part 1: Milling tools, circular saw blades
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Woodworking machines): | 79.120.10 |
scope:
This document specifies all hazards arising from the design of tools for woodworking machines, and describes the methods for the elimination or reduction of these hazards by tool design and by the provision of information. This document deals with milling tools (bore mounted, shank mounted, integrated spindle) and circular saw blades, but does not cover any hazard related to the strength of shank of shank mounted milling tools. The hazards are listed in Clause 5. This document does not apply to boring bits, eccentric single router cutters, cutters with cutting circle less than 16 mm and to tools used in rotary knife lathes and copying lathes where the hazard of ejection and contact with the tool is always prevented by a system of fixed guards and/or movable guards interlocked with guard-locking and/or self-closing guards.
Document History