NEN-EN-IEC 60554-2

Cellulosic papers for electrical purposes - Part 2: Methods of test

active, Most Current
Organization: NEN
Publication Date: 1 June 2002
Status: active
Page Count: 84
ICS Code (Paper and board insulating materials): 29.035.10
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

Applies to cellulosic papers for electrical purposes. It specifies the methods of test to be used in testing cellulosic papers for electrical purposes to meet the requirements prescribed in the specification sheet of IEC 60554-3. In this standard, reference is made in several places to ISO standards accompanied by a short description of the method used. It is to be understood that this short description is meant for identification purposes only and that all details should be taken from the ISO standard itself.

Document History

NEN-EN-IEC 60554-2
June 1, 2002
Cellulosic papers for electrical purposes - Part 2: Methods of test
Applies to cellulosic papers for electrical purposes. It specifies the methods of test to be used in testing cellulosic papers for electrical purposes to meet the requirements prescribed in the...

References

Advertisement