NEN-EN-IEC 60794-3-20

Optical fibres cables - Part 3-20: Outdoor cables - Family specification for self supporting aerial telecommunication cables

inactive
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 52
ICS Code (Fibres and cables): 33.180.10
scope:

This part is a family specification that covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables covered by this standard.

Document History

January 1, 2017
Optical fibre cables - Part 3-20: Outdoor cables - Family specification for self-supporting aerial telecommunication cables
NEN-EN-IEC 60794-3-20, which is a family specification, covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and...
May 1, 2009
Optical fibre cables - Part 3-20: Outdoor cables - Family specification for self-supporting aerial telecommunication cables
This part of IEC 60794 which is a family specification covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and...
NEN-EN-IEC 60794-3-20
September 1, 2002
Optical fibres cables - Part 3-20: Outdoor cables - Family specification for self supporting aerial telecommunication cables
This part is a family specification that covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are...

References

Advertisement