NEN-EN-IEC 60871-1
Shunt capacitors for a.c. power systems having a rated voltage above 1 kV - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1997 |
| Status: | inactive |
| Page Count: | 102 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
Deals with capacitor units and capacitor banks intended to be used in particular for power correction of power systems having a rated voltage above 660 V and a frequency of 15 Hz to 60 Hz. Formulates quality requirements and tests, insulation levels, overloads, safety requirements, markings and a guide for installation and operation.
Document History
August 1, 2014
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 1: General
NEN-EN-IEC 60871-1 is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage above 1 000 V...
March 1, 2006
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 1: General
This part of IEC 60871 is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage above 1...
NEN-EN-IEC 60871-1
November 1, 1997
Shunt capacitors for a.c. power systems having a rated voltage above 1 kV - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
Deals with capacitor units and capacitor banks intended to be used in particular for power correction of power systems having a rated voltage above 660 V and a frequency of 15 Hz to 60 Hz. Formulates...