NEN-EN-IEC 60672-2

Ceramic and glass insulating materials - Part 2: Methods of test

active, Most Current
Organization: NEN
Publication Date: 1 April 2000
Status: active
Page Count: 102
ICS Code (Glass and ceramic insulating materials): 29.035.30
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

Is applicable to ceramic, glass and glass-ceramic materials to be used for electrical insulation purposes. This standard specifies methods of test. It is intended to provide test results typical of the material from which the test pieces are processed. Since, in the majority of cases, ceramic components for insulating purposes are of rather different size and shape to test pieces, the results of such tests provide only a guide to the actual properties of components. The limitations imposed by the method of forming and processing are discussed where relevant.

Document History

NEN-EN-IEC 60672-2
April 1, 2000
Ceramic and glass insulating materials - Part 2: Methods of test
Is applicable to ceramic, glass and glass-ceramic materials to be used for electrical insulation purposes. This standard specifies methods of test. It is intended to provide test results typical of...
Advertisement