NEN-EN-IEC 61169-31

Radio-frequency connectors - Part 31: RF coaxial connectors with inner diameter of outer conductor 1,0 mm (0,039 in) with screw coupling - Characteristic impedance 50 ohms (type 1,0)

active, Most Current
Organization: NEN
Publication Date: 1 November 1999
Status: active
Page Count: 60
ICS Code (RF connectors): 33.120.30
scope:

Standardizes the interface and ratings of the type 1,0 r.f. connectors of 50 impedance and having a screw coupling mechanism. These connectors are recommended for use with semi-rigid and flexible cable and in microwave applications requiring high performance. These connectors have an operating frequency range of up to 110 GHz.

Document History

NEN-EN-IEC 61169-31
November 1, 1999
Radio-frequency connectors - Part 31: RF coaxial connectors with inner diameter of outer conductor 1,0 mm (0,039 in) with screw coupling - Characteristic impedance 50 ohms (type 1,0)
Standardizes the interface and ratings of the type 1,0 r.f. connectors of 50 impedance and having a screw coupling mechanism. These connectors are recommended for use with semi-rigid and flexible...
Advertisement