NEN-EN-IEC 60929

A.C.-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements

inactive
Organization: NEN
Publication Date: 1 April 2006
Status: inactive
Page Count: 300
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This International Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with tubular fluorescent lamps as specified in IEC 60081 and IEC 60901 and other tubular fluorescent lamps for high frequency operation.

Document History

April 1, 2016
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
November 1, 2011
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
September 1, 2011
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
Change in foreword: This fourth edition cancels and replaces the third edition published in 2006, IEC 60925 published in 1989, its Amendment 1 (1996) and its Amendment 2 (2001).
July 1, 2011
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
January 1, 2007
A.C.-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
NEN-EN-IEC 60929
April 1, 2006
A.C.-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
This International Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
May 1, 2004
A.C.-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
This International Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
Advertisement