NEN-EN-IEC 61249-2-22
Materials for printed boards and other interconnecting structures - Part 2-22: Reinforced base materials clad and unclad - Modified non-halogenated epoxide woven E-glass laminated sheets of defined flammability (vertical burning test), copper-clad
| Organization: | NEN |
| Publication Date: | 1 April 2005 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This part of IEC 61249 gives requirements for properties of modified non-halogenated epoxide woven E-glass laminated sheet 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test), copper-clad. The flammability rating is achieved through the use of phosphorus compounds and/or aluminium hydroxide fire retardants contained as part of the polymeric structure. The glass transition temperature is defined to be between 150 °C to 190 °C. Some property requirements may have several classes of performance. The class desired should be specified on the purchase order, otherwise the default class of material will be supplied.
Document History