NEN-EN-IEC 61834-7

Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 7: EDTV2 format

active, Most Current
Organization: NEN
Publication Date: 1 July 2001
Status: active
Page Count: 38
ICS Code (Video systems): 33.160.40
scope:

Is an extension to the SD specification (SD mode) and covers the feature necessary for the recording and reproduction of EDTV2 signals.

Document History

NEN-EN-IEC 61834-7
July 1, 2001
Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 7: EDTV2 format
Is an extension to the SD specification (SD mode) and covers the feature necessary for the recording and reproduction of EDTV2 signals.
Advertisement