NEN-EN-ISO 3650

Geometrical product specifications (GPS) - Length standards - Gauge blocks

active, Most Current
Organization: NEN
Publication Date: 1 February 1999
Status: active
Page Count: 30
ICS Code (Measuring instruments): 17.040.30
scope:

Specifies the most important design and metrological characteristics of gauge blocks with a rectangular cross section and a nominal length l<(inf)n) ranging from 0,5 mm to 1000 mm. Limit deviations and tolerances are stated for the calibration grade K and for the grades 0, 1 and 2 for various measuring purposes.

Document History

NEN-EN-ISO 3650
February 1, 1999
Geometrical product specifications (GPS) - Length standards - Gauge blocks
Specifies the most important design and metrological characteristics of gauge blocks with a rectangular cross section and a nominal length l<(inf)n) ranging from 0,5 mm to 1000 mm. Limit deviations...
March 1, 1996
Geometrical product specification (GPS) - Length standards - Gauge blocks
Specifies the most important design and metrological characteristics of gauge blocks with a rectangular cross section and a nominal length l<(inf)n) ranging from 0,5 mm to 1000 mm. Limit deviations...
Advertisement