NEN-EN-ISO 3675

Crude petroleum and liquid petroleum products - Laboratory determination of density or relative density - Hydrometer method

inactive
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

The principle of the method is bringing the petroleum sample and a hydrometer cylinder within a prescribed temperature range, transferring a test portion to the cylinder at approximately the same temperature, lowering the appropriate hydrometer into the test portion and allowing it to settle, reading the hydrometer scale after thermal equilibrium has been reached, noting the temperature of the test portion. Appies to products having a Reid vapour pressure of 180 kPa (1,8 bar) or less.

Document History

August 1, 1998
Crude petroleum and liquid petroleum products - Laboratory determination of density - Hydrometer method
A description is not available for this item.
NEN-EN-ISO 3675
February 1, 1996
Crude petroleum and liquid petroleum products - Laboratory determination of density or relative density - Hydrometer method
The principle of the method is bringing the petroleum sample and a hydrometer cylinder within a prescribed temperature range, transferring a test portion to the cylinder at approximately the same...
Advertisement