NEN-EN-ISO 4165

Road vehicles - Electrical connections - Double-pole connection

active, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: active
Page Count: 16
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This International Standard specifies the dimensions and electrical characteristics of the double-pole connection required for the interchangeability of the electrical connections used to supply additional appliances in road vehicles with a nominal supply voltage of or d.c. 12 V 24 V.

Document History

NEN-EN-ISO 4165
June 1, 2003
Road vehicles - Electrical connections - Double-pole connection
This International Standard specifies the dimensions and electrical characteristics of the double-pole connection required for the interchangeability of the electrical connections used to supply...

References

Advertisement