NEN-EN-ISO 8666

Small craft - Principal data

inactive
Organization: NEN
Publication Date: 1 August 2016
Status: inactive
Page Count: 37
ICS Code (Small craft): 47.080
scope:

NEN-EN-ISO 8666 establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.

Document History

November 1, 2021
Small craft - Principal data
A description is not available for this item.
December 1, 2020
Small craft - Principal data
This document establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.
October 1, 2018
Small craft - Principal data
This International Standard establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH)...
NEN-EN-ISO 8666
August 1, 2016
Small craft - Principal data
NEN-EN-ISO 8666 establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.
November 1, 2002
Small craft - Principal data
Establishes uniformity of definitions of main dimensions and related data, and of mass specifications and loading conditions. It applies to small craft having a length of the hull of up to 24 m.
July 1, 2000
Small craft - Principal data
Establishes uniformity of definitions of main dimensions and related data, and of mass specifications and loading conditions. It applies to small craft having a length of the hull of up to 24 m.
Advertisement