NEN-ISO 10156

Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1996
Status: inactive
ICS Code (Gases for industrial application): 71.100.20
ICS Code (Gas cylinders): 23.020.35
scope:

Specifies two test methods for determining whether or not a gas is flammable in air and whether a gas is more or less oxidizing than air, respectively, with the aim of eliminating difficulties entailed in the application of ISO 5145.

Document History

NEN-ISO 10156
March 1, 1996
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
Specifies two test methods for determining whether or not a gas is flammable in air and whether a gas is more or less oxidizing than air, respectively, with the aim of eliminating difficulties...
Advertisement