NEN-ISO 10705-3
Water quality - Detection and enumeration of bacteriophages - Part 3: Validation of methods for concentration of bacteriophages from water
| Organization: | NEN |
| Publication Date: | 1 November 2003 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Microbiology of water): | 07.100.20 |
scope:
This part of ISO 10705 specifies the general principles for assessing the performance of methods for the concentration of bacteriophages from water. Concentration is recommended for those water samples expected to contain < 3 pfp (plaque-forming particles) per millilitre. Concentration methods can be applied to all kinds of water provided that the amount and nature of suspended solids and/or dissolved matter do not interfere with the concentration procedure. This part of ISO 10705 does not give specific details of concentration methods, but outlines the fundamental principles for evaluating the suitability of a particular method for a given type and volume of water. Annex A gives examples of methods that have been found satisfactory and their fields of application.
Document History