NEN-ISO 11093-7
Paper and board - Testing of cores - Part 7: Determination of flexural modulus by the three-point method
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Paper and board): | 85.060 |
scope:
Specifies a method for the determination of the flexural modulus of cylindrical paper and board cores, which meet the following criteria: - internal diameter: 50 mm to 350 mm; - minimum wall thickness: 0,02 x internal diameter or not less than 2,0 mm; - minimum length of core: 8 x internal diameter.
Document History
September 1, 2011
Paper and board - Testing of cores - Part 7: Determination of flexural modulus by the three-point method
This part of ISO 11093 specifies a method for the determination, by the three-point method, of the flexural modulus of cylindrical paper and board cores which meet the following criteria: - internal...
NEN-ISO 11093-7
February 1, 1998
Paper and board - Testing of cores - Part 7: Determination of flexural modulus by the three-point method
Specifies a method for the determination of the flexural modulus of cylindrical paper and board cores, which meet the following criteria: - internal diameter: 50 mm to 350 mm; - minimum wall...