NEN-IEC 60317-1

Specifications for particular types of winding wires - Part 1: Polyvinyl acetal enamelled round copper wire class 105

active, Most Current
Organization: NEN
Publication Date: 1 April 2010
Status: active
Page Count: 14
ICS Code (Wires): 29.060.10
scope:

This Part of IEC 60317 specifies the general requirements of enamelled round copper winding wires of class 105 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. Class 105 is a thermal class that requires a minimum temperature index of 105 and a heat shock temperature of at least 155 °C. The temperature in degrees Celsius corresponding to the temperature index is not necessarily that at which it is recommended that the wire be operated and this will depend on many factors, including the type of equipment involved. The range of nominal conductor diameters covered by this standard is as follows: - Grade 1: 0,040 mm up to and including 2,500 mm; - Grade 2: 0,040 mm up to and including 5,000 mm; - Grade 3: 0,080 mm up to and including 5,000 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1.

Document History

NEN-IEC 60317-1
April 1, 2010
Specifications for particular types of winding wires - Part 1: Polyvinyl acetal enamelled round copper wire class 105
This Part of IEC 60317 specifies the general requirements of enamelled round copper winding wires of class 105 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
Advertisement