NEN-ISO 12647-7

Graphic technology - Process control for the production of half-tone colour separations, proof and production prints - Part 7: Proofing processes working directly from digital data

inactive
Organization: NEN
Publication Date: 1 December 2007
Status: inactive
Page Count: 30
ICS Code (Graphic technology in general): 37.100.01
scope:

This part of ISO 12647 specifies requirements for systems that are used to produce hard-copy digital proof prints intended to simulate a printing condition defined by a set of characterization data. Recommendations are provided with regard to appropriate test methods associated with these requirements. In addition, guidance with respect to the certification of proofing systems related to specific printing condition aims is also included. This part of ISO 12647 is independent of the method used to produce a digital proof print.

Document History

November 1, 2016
Graphic technology - Process control for the production of halftone colour separations, proof and production prints - Part 7: Proofing processes working directly from digital data
NEN-ISO 12647-7 specifies requirements for systems that are used to produce hard-copy digital proof prints intended to simulate a printing condition defined by a set of characterization data....
July 1, 2013
Graphic technology - Process control for the production of half-tone colour separations, proof and production prints - Part 7: Proofing processes working directly from digital data
This part of ISO 12647 specifies requirements for systems that are used to produce hard-copy digital proof prints intended to simulate a printing condition defined by a set of characterisation data....
NEN-ISO 12647-7
December 1, 2007
Graphic technology - Process control for the production of half-tone colour separations, proof and production prints - Part 7: Proofing processes working directly from digital data
This part of ISO 12647 specifies requirements for systems that are used to produce hard-copy digital proof prints intended to simulate a printing condition defined by a set of characterization data....
Advertisement