NEN-ISO 11940-2
Information and documentation - Transliteration of Thai characters into Latin characters - Part 2: Simplified transcription of Thai language
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2007 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Writing and transliteration): | 01.140.10 |
scope:
This part of ISO 11940 includes pronunciation rules and conversion tables of Thai consonants and vowels. These rules are applied, in order, to each word which can be looked up or compared in the Dictionary of the Thai Royal Institute or a dictionary of Thai pronunciation.
Document History
NEN-ISO 11940-2
May 1, 2007
Information and documentation - Transliteration of Thai characters into Latin characters - Part 2: Simplified transcription of Thai language
This part of ISO 11940 includes pronunciation rules and conversion tables of Thai consonants and vowels. These rules are applied, in order, to each word which can be looked up or compared in the...