NEN-ISO 13586

Plastics - Determination of fracture toughness (G[IC] and K[IC]) - Linear elastic fracture mechanics (LEFM) approach

active
Organization: NEN
Publication Date: 1 April 2000
Status: active
Page Count: 26
ICS Code (Plastics in general): 83.080.01
scope:

Specifies the principles for determining the fracture toughness of plastics in the crack-opening mode (mode I) under defined conditions. Two test methods with cracked specimens are defined, namely three-point-bending tests and compact-specimen tensile tests in order to suit different types of equipment available or different types of material. The methods are suitable for use with the following range of materials: - rigid and semi-rigid thermoplastic moulding, extrusion and casting materials; - rigid and semi-rigid thermosetting moulding and casting materials.

Document History

July 1, 2003
Plastics - Determination of fracture toughness (G[IC] and K[IC]) - Linear elastic fracture mechanics (LEFM) approach - Guidelines for the testing of injection-moulded plastics containing discontinuous reinforcing fibres
A description is not available for this item.
NEN-ISO 13586
April 1, 2000
Plastics - Determination of fracture toughness (G[IC] and K[IC]) - Linear elastic fracture mechanics (LEFM) approach
Specifies the principles for determining the fracture toughness of plastics in the crack-opening mode (mode I) under defined conditions. Two test methods with cracked specimens are defined, namely...
Advertisement