NEN-ISO 1043-2
Plastics - Symbols and abbreviated terms - Part 2: Fillers and reinforcing materials
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Plastics in general): | 83.080.01 |
| ICS Code (Auxiliary materials and additives for plastics): | 83.040.30 |
| ICS Code (Materials for the reinforcement of composites in general): | 59.100.01 |
scope:
Provides uniform symbols for terms referring to fillers and reinforcing materials. It includes only those symbols that have come into established use and its main aim is both to prevent the occurrence of more than one symbol for a given filler or reinforcing material and to prevent a given symbol being interpreted in more than one way.
Document History
NEN-ISO 1043-2
October 1, 2000
Plastics - Symbols and abbreviated terms - Part 2: Fillers and reinforcing materials
Provides uniform symbols for terms referring to fillers and reinforcing materials. It includes only those symbols that have come into established use and its main aim is both to prevent the...