NEN-ISO 10525
Counterbalanced trucks handling freight containers of 6 m (20 ft) length and above - Additional stability tests
| Organization: | NEN |
| Publication Date: | 1 November 1997 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
Specifies additional tests to verify the stability of counterbalanced lift trucks when handling freight containers of 6 m (20 ft) length and above. This standard specifies test in addition to those specified in ISO 1074. The stability tests contained in this standard ensure that counterbalanced trucks handling freight containers have satisfactory stability when reasonably and appropriately used under the following conditions. a) The truck (travelling with the freight container at normal travelling height and stacking) is operating under conditions where the wind speed is up to 12,2 m/s (Beaufort Scale Force 6). b) Alternative ratings for use in higher wind speeds shall be developed by use of higher values for wind speed, v, in equations (1) and (2) in 3.5.3. c) The truck is travelling forward with the freight container leading, elevated so that the base is not higher than 1 m above the point of maximum depression of the seat under the operator and the mast is fully titled back.
Document History