NEN-ISO 15662

Intelligent transport systems - Wide area communication - Protocol management information

active, Most Current
Organization: NEN
Publication Date: 1 December 2006
Status: active
Page Count: 45
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard provides information as a checklist to consider handling messages that are defined by the application working groups of ISO/TC 204, installing systems and selecting suitable wide area communication systems for providing ITS application services. The usages of this information are for frameworks of message headers, pay load items for initializing communication links, checklists for system design and so on. Thus, these information items are not necessarily contained in message instances and/or headers that are actually transmitted. For example, this information is used to organize the characteristics of messages such as those requesting hand-over based on the relationship between the size of the information service area and the communication range of each communication system

Document History

NEN-ISO 15662
December 1, 2006
Intelligent transport systems - Wide area communication - Protocol management information
This International Standard provides information as a checklist to consider handling messages that are defined by the application working groups of ISO/TC 204, installing systems and selecting...
Advertisement