NEN-ISO 15886-3

Agricultural irrigation equipment - Sprinklers - Part 3: Characterization of distribution and test methods

inactive
Organization: NEN
Publication Date: 1 November 2004
Status: inactive
Page Count: 22
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

This part of ISO 15886 specifies the conditions and methods used for testing and characterizing the water distribution patterns of sprinklers intended for agricultural irrigation. It deals both with indoor and outdoor, radial and full grid tests and is organized to deal first with conditions common to all the tests and then with those unique to indoor and outdoor testing, respectively. The term sprinkler is used here in a broad, generic sense, as defined in ISO 15886-1, with the intent of covering the wide variety of products classified in ISO 15886-1. The specific performance measurements addressed in this part of ISO 15886 include distribution uniformity, wetted radius and water jet trajectory height: it is applicable to all irrigation sprinkler classifications for which uniformity of application, wetted radius and water jet trajectory height evaluation are required for the design objectives, as defined by the manufacturer. It does not address the specific performance testing required for sprinklers intended for frost protection use under freezing conditions, nor does it address the topic of drop spectrum measurement and characterization and the related questions of soil compaction, spray drift, evaporative losses, etc. It is not applicable to moving systems or sprinklers with a radius of throw of less than 1,0 m. In order to use this part of ISO 15886 to evaluate irrigation coverage, all sprinklers must be identical and arranged in a fixed repeating geometric pattern.

Document History

March 1, 2021
Agricultural irrigation equipment - Sprinklers - Part 3: Characterization of distribution and test methods
This document specifies the conditions and methods used for testing and characterizing the water distribution patterns of irrigation sprinklers. The term sprinkler is used in this document in a...
September 1, 2016
Agricultural irrigation equipment - Sprinklers - Part 3: Characterization of distribution and test methods
A description is not available for this item.
October 1, 2012
Agricultural irrigation equipment - Sprinklers - Part 3: Characterization of distribution and test methods
This part of ISO 15886 specifies the conditions and methods used for testing and characterizing the water distribution patterns of irrigation sprinklers. The term sprinkler is used in this standard...
NEN-ISO 15886-3
November 1, 2004
Agricultural irrigation equipment - Sprinklers - Part 3: Characterization of distribution and test methods
This part of ISO 15886 specifies the conditions and methods used for testing and characterizing the water distribution patterns of sprinklers intended for agricultural irrigation. It deals both with...
Advertisement