NEN-ISO 17380

Soil quality - Determination of total cyanide and easily released cyanide - Continuous-flow analysis method

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2006
Status: inactive
Page Count: 25
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This International Standard specifies a method for the photometric determination of the total cyanide and the easily released cyanide mass fraction in soil using an automated-distillation continuous-flow analysis. The International Standard applies to all types of soil with cyanide mass fractions above 1 mg/kg on the basis of dry matter, expressed on the basis of the cyanide ion.

Document History

NEN-ISO 17380
December 1, 2006
Soil quality - Determination of total cyanide and easily released cyanide - Continuous-flow analysis method
This International Standard specifies a method for the photometric determination of the total cyanide and the easily released cyanide mass fraction in soil using an automated-distillation...

References

Advertisement