NEN-ISO 1766
Textile floor coverings - Determination of thickness of pile above the substrate
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Floor coverings): | 97.150 |
scope:
Specifies a method for the determination of the thickness of pile above the substrate of a textile floor covering. It is applicable to all textile floor coverings with pile capable of being shorn from the substrate, but not to textile floor coverings of varying pile thickness or density, unless the areas can be measured separately.
Document History
NEN-ISO 1766
November 1, 1999
Textile floor coverings - Determination of thickness of pile above the substrate
Specifies a method for the determination of the thickness of pile above the substrate of a textile floor covering. It is applicable to all textile floor coverings with pile capable of being shorn...