NEN-ISO 13778
Plain bearings - Quality assurance of thin-walled half bearings - Selective assembly of bearings to achieve a narrow clearance range
| Organization: | NEN |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
NEN-ISO 13778 specifies the selective assembly of bearings (in accordance with ISO 3548-1). The bearing diametral clearance is determined by the housing diameter, journal diameter and the wall thickness of the two half bearings. Typically, these components will have a total tolerance "stack up" of 50 μm to 60 μm. Current engine development and in particular, the desire for improved engine refinement, has provided a need to decrease the clearance range due to the tolerance "stack up". This document suggests various schemes of selective assembly to achieve such ranges.
Document History