NEN-ISO 19125-1

Geographic information - Simple feature access - Part 1: Common architecture

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 52
ICS Code (IT applications in science): 35.240.70
scope:

This part of ISO 19125 establishes a common architecture and defines terms to use within the architecture. This part of ISO 19125 does not attempt to standardize and does not depend upon any part of the mechanism by which Types are added and maintained, including the following: a) syntax and functionality provided for defining types; b) syntax and functionality provided for defining functions; c) physical storage of type instances in the database; d) specific terminology used to refer to User Defined Types, for example UDT. This part of ISO 19125 does standardize names and geometric definitions for Types for Geometry. This part of ISO 19125 does not place any requirements on how to define the Geometry Types in the internal schema nor does it place any requirements on when or how or who defines the Geometry Types.

Document History

NEN-ISO 19125-1
August 1, 2004
Geographic information - Simple feature access - Part 1: Common architecture
This part of ISO 19125 establishes a common architecture and defines terms to use within the architecture. This part of ISO 19125 does not attempt to standardize and does not depend upon any part of...
Advertisement