NEN-ISO 2440

Flexible and rigid cellular polymeric materials - Accelerated ageing tests

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 8
ICS Code (Cellular materials): 83.100
scope:

Specifies, for flexible and rigid cellular polymeric materials, laboratory procedures which are intended to imitate the effects of naturally occuring reactions such as oxidation or hydrolysis by humidity. The physical properties of interest are measured before and after the applicaton of the specified treatments. Test conditions are only given for open cellylar latex, both open- and cell polyurethane foams, and closed-cell polyolefin foams. Conditions for other materials will be added as required. The effect of the ageing procedures of any of the physical properties of the material may be examined, but those normally tested are either the elongation and tensile properties, or the compression or identation hardness properties. These tests do not necessarily correlate either with service behaviour or with ageing by exposure to light.

Document History

NEN-ISO 2440
October 1, 1997
Flexible and rigid cellular polymeric materials - Accelerated ageing tests
Specifies, for flexible and rigid cellular polymeric materials, laboratory procedures which are intended to imitate the effects of naturally occuring reactions such as oxidation or hydrolysis by...
February 1, 1990
Flexible cellular materials - Accelerated ageing tests
This International Standard specifies laboratory procedures which are intended to imitate the effects of naturally occurring reactions such as oxidation or hydrolysis by humidity. The physical...

References

Advertisement