NEN-ISO 2186
Fluid flow in closed conduits - Connections for pressure signal transmissions between primary and secondary elements
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2007 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
scope:
This International Standard sets out provisions for the design, lay-out and installation of a pressure signal transmission system, whereby a pressure signal from a primary fluid flow device can be transmitted by known techniques to a secondary device safely and in such a way that the value of the signal is not distorted or modified.
Document History
NEN-ISO 2186
March 1, 2007
Fluid flow in closed conduits - Connections for pressure signal transmissions between primary and secondary elements
This International Standard sets out provisions for the design, lay-out and installation of a pressure signal transmission system, whereby a pressure signal from a primary fluid flow device can be...