NEN-ISO 3932

Textiles - Woven fabrics - Measurement of width of pieces

active, Most Current
Organization: NEN
Publication Date: 1 November 1980
Status: active
Page Count: 10
ICS Code (Textile fabrics): 59.080.30
scope:

This International Standard specifies two methods for the determination of the width of pieces (of any length) of woven fabrics that are in the state of relaxation obtained by exposure (free from applied tension) to the standard atmosphere for testing. The methods are applicable to woven fabrics (including "stretch" fabrics) of width of at least 10 cm and that are made up full width or folded down the middle.

Document History

NEN-ISO 3932
November 1, 1980
Textiles - Woven fabrics - Measurement of width of pieces
This International Standard specifies two methods for the determination of the width of pieces (of any length) of woven fabrics that are in the state of relaxation obtained by exposure (free from...
Advertisement