NEN-ISO 4637

Rubber-coated fabrics - Determination of rubber-to-fabric adhesion - Direct tension method

active, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: active
Page Count: 10
ICS Code (Coated fabrics): 59.080.40
scope:

Only suitable when the material to be tested is substantially uniform in thickness and flat or sufficiently flexible to remain flat in case of slight compression. Particularly suitable for materials having a very thin rubber layer which are difficult to test by stripping or peeling methods. However, it should be noted that the results obtained by this method will not necessarily correlate with those obtained by a stripping test. A figure shows the prepartion of test assembly.

Document History

NEN-ISO 4637
August 1, 2004
Rubber-coated fabrics - Determination of rubber-to-fabric adhesion - Direct tension method
Only suitable when the material to be tested is substantially uniform in thickness and flat or sufficiently flexible to remain flat in case of slight compression. Particularly suitable for materials...
Advertisement