NEN-ISO 2577

Thermosetting moulding materials - Determination of shrinkage

inactive
Organization: NEN
Publication Date: 1 April 1989
Status: inactive
Page Count: 8
ICS Code (Thermosetting materials): 83.080.10
scope:

This International Standard specifies a methode of determining the moulding shrinkage and the shrinkage after heat treatment of moulded test specimens of thermosetting moulding materials. These characteristics are useful for the prodction control of thermosetting material and for checking uniformity of manufacture. Furthermore, knowledge of the initial shrinkage of thermosetting materials is important for the construction of moulds, and knowledge of post-shrinkage for establishing the suitability of the moulding material for the manufacture of moulded pieces with accurate dimensions.

Document History

January 1, 2008
Plastics - Thermosetting moulding materials - Determination of shrinkage
This International Standard specifies a method of determining the moulding shrinkage and the shrinkage after heat treatment of moulded test specimens of thermosetting moulding materials. These...
NEN-ISO 2577
April 1, 1989
Thermosetting moulding materials - Determination of shrinkage
This International Standard specifies a methode of determining the moulding shrinkage and the shrinkage after heat treatment of moulded test specimens of thermosetting moulding materials. These...
Advertisement