NEN-ISO 5361-2
Tracheal tubes - Part 2: Oro-tracheal and naso-tracheal tube of the Magill type (plain and cuffed)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
This Standard is one of a series dealing with anaesthetic equipment and medical breathing machines, and specifies the dimensions and basic properties of the most commonly used types of tracheal tubes, whether made of rubber or of other elastomeric material. This part of ISO 5361 specifies requirements for oro-tracheal and naso-tracheal tubes of the Magill type (plain and cuffed).
Document History
NEN-ISO 5361-2
January 1, 1994
Tracheal tubes - Part 2: Oro-tracheal and naso-tracheal tube of the Magill type (plain and cuffed)
This Standard is one of a series dealing with anaesthetic equipment and medical breathing machines, and specifies the dimensions and basic properties of the most commonly used types of tracheal...