NEN-ISO 6072

Hydraulic fluid power - Compatibility between elastomeric materials and fluids

inactive
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 1
ICS Code (Rubber and plastics products in general): 83.140.01
ICS Code (Fluid power systems in general): 23.100.01
scope:

Provides formulations, mixing and vulcanization procedures for three types of elastomeric compositions: acrylonitrilebutadiene rubber (NBR 1); fluoroelastomers (FPM 1); ethylene propylene diene rubber (EPDM 1). The normative annex A gives a prediction of percentage change in volume of commercial rubbers in mineral-based oils. The normative annex B gives a rapid method for indicating the effect of mineral-based oils on elastomers by measuring volumechang index. Annex C includes the information report.

Document History

December 1, 2011
Rubber - Compatibility between hydraulic fluids and standard elastomeric materials
This International Standard specifies test methods for evaluating the effect of hydraulic fluids on standard elastomeric materials that have been manufactured in accordance with specified processes....
March 1, 2002
Hydraulic fluid power - Compatibility between fluids and standard elastomeric materials
This International Standard specifies test methods for the evaluation of fluids exposed to standard elastomeric materials that have been manufactured in accordance with the specified processes. It...
NEN-ISO 6072
December 1, 1995
Hydraulic fluid power - Compatibility between elastomeric materials and fluids
Provides formulations, mixing and vulcanization procedures for three types of elastomeric compositions: acrylonitrilebutadiene rubber (NBR 1); fluoroelastomers (FPM 1); ethylene propylene diene...
Advertisement