NEN-ISO 4648

Rubber, vulcanized or thermoplastic - Determination of dimensions of test pieces and products for test purposes

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1992
Status: inactive
Page Count: 10
ICS Code (Rubber): 83.060
scope:

This Standard specifies four methods for the measurement of the dimensions of solid vulcanized or thermoplastic rubber test pieces or products for test purposes, three contact methods, designated A, B and C, and one non-contact method, designated D. The method to be used is selected according to the magnitude of the dimension to be measured and to the desired accuracy. Method A - for dimensions less than 30 mm. Method B - for dimensions of 30 mm and up to and including 100 mm. Method C - for dimensions over 100 MM Method D - non-contact procedure for all dimensions. Other measuring methods may be used when special conditions arise, for example when the test pieces or product has a curved surface or complex shape.

Document History

NEN-ISO 4648
May 1, 1992
Rubber, vulcanized or thermoplastic - Determination of dimensions of test pieces and products for test purposes
This Standard specifies four methods for the measurement of the dimensions of solid vulcanized or thermoplastic rubber test pieces or products for test purposes, three contact methods, designated A,...

References

Advertisement