NEN-ISO 7745

Hydraulic fluid power - Fire-resistant (FR) fluids - Guidelines for use

inactive
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 18
ICS Code (Other fluid power system components): 23.100.99
scope:

Provides guidelines detailing for the various categories of fluids, operational characteristics, advantages and disadvantages, and the factors affecting the choice to be made amongst these various catgeories. Specifies also precautions which should be adopted te reduce difficulties arising from the use of such fluids, as well as the precautions which are necessary when replacing fluids with fluids from different categories. The installation of hydraulic circuits with respect to fire-resistant fluids is also decribed.

Document History

December 1, 2010
Hydraulic fluid power - Fire-resistant (FR) fluids - Requirements and guidelines for use
This International Standard specifies the operational characteristics for the various categories of fire-resistant fluids defined by ISO 6743-4. This International Standard details the factors to be...
NEN-ISO 7745
December 1, 1995
Hydraulic fluid power - Fire-resistant (FR) fluids - Guidelines for use
Provides guidelines detailing for the various categories of fluids, operational characteristics, advantages and disadvantages, and the factors affecting the choice to be made amongst these various...
Advertisement