NEN-ISO 764

Horology - Magnetic resistant watches

inactive
Organization: NEN
Publication Date: 1 August 2002
Status: inactive
Page Count: 14
ICS Code (Watches): 39.040.10
scope:

This International Standard specifies the minimum requirements and test methods for magnetic resistant watches. It is based on the simulation of an accidental exposure of a watch to a direct current magnetic field of 4 800 A/m. Annex A deals with watches designated as magnetic resistant with an additional indication of intensity of a magnetic field exceeding 4 800 A/m.

Document History

February 1, 2020
Horology - Magnetic resistant watches
This document specifies the minimum requirements and test methods for magnetic resistant watches. This document applies to magnetic resistant watches designed to withstand daily magnetic fields....
NEN-ISO 764
August 1, 2002
Horology - Magnetic resistant watches
This International Standard specifies the minimum requirements and test methods for magnetic resistant watches. It is based on the simulation of an accidental exposure of a watch to a direct current...
Advertisement