NEN-ISO 7770
Textiles - Test method for assessing the smoothness appearance of seams in fabrics after cleansing
| Organization: | NEN |
| Publication Date: | 1 February 2006 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
This International Standard specifies a test method for evaluating the smoothness appearance of seams in fabrics, after one or several cleansing treatments. A seaming technique is not included, since the purpose is to evaluate existing seams. This method has been developed for use primarily with type B domestic washing machines, as defined in ISO 6330, in the cleansing process. However, it may be possible to use it with type A machines, as defined in the same International Standard.
Document History