NEN-ISO 8510-2

Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 2: 180° peel

inactive
Organization: NEN
Publication Date: 1 June 1993
Status: inactive
Page Count: 12
ICS Code (Adhesives): 83.180
scope:

This part of the standard specifies a 180° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where one adherend is flexible and the other is rigid. A 90° peel test, more suitable for use with less flexible adherends that crack, break or delaminate in the 180° peel test, is described in ISO 8510-1.

Document History

December 1, 2006
Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 2: 180° peel
This part of ISO 8510 specifies a 180° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where one adherend is flexible and the...
NEN-ISO 8510-2
June 1, 1993
Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 2: 180° peel
This part of the standard specifies a 180° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where one adherend is flexible and...
Advertisement