NEN-ISO 5797-1
Shipbuilding and marine structures - Windows and side scuttles for fire-resistant constructions - Part 1: "B" class divisions
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1990 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Hulls and their structure elements): | 47.020.10 |
scope:
This part of ISO 5797 gives additional specifications for windows and side scuttles intended for installation in fire-resistant constructions in ships and marine structures as defined in Chapter II, Regulation 3 of the 1981 Amendments to the International Convention for the Safety of Life at Sea, 1974 (SOLAS 1974).
Document History
NEN-ISO 5797-1
January 1, 1990
Shipbuilding and marine structures - Windows and side scuttles for fire-resistant constructions - Part 1: "B" class divisions
This part of ISO 5797 gives additional specifications for windows and side scuttles intended for installation in fire-resistant constructions in ships and marine structures as defined in Chapter II,...