NEN-ISO 9506-1

Industrial automation systems - Manufacturing Message Specification - Part 1: Service definition

active, Most Current
Organization: NEN
Publication Date: 1 October 2003
Status: active
Page Count: 418
ICS Code (Industrial process measurement and control): 25.040.40
scope:

The Manufacturing Message Specification is an application layer standard designed to support messaging communications to and from programmable devices in a Computer Integrated Manufacturing (CIM) environment. This environment is referred to in ISO 9506 as the manufacturing environment. This part of ISO 9506 does not specify a complete set of services for remote programming of devices, although provision of such a set of services may be the subject of future standardization efforts. This part of ISO 9506 defines the Manufacturing Message Specification within the OSI application layer in terms of: a) an abstract model defining the interaction between users of the service; b) the externally visible functionality of implementations conforming to ISO 9506, in the form of procedural requirements associated with the execution of service requests; c) the primitive actions and events of the service; d) the parameter data associated with each primitive action and event; e) the relationship between, and the valid sequences of, these actions and events. The service defined in this part of ISO 9506 is that which is provided by the Manufacturing Message Specification protocol. The service may be used by other application layer service elements or by other elements of the application process.

Document History

NEN-ISO 9506-1
October 1, 2003
Industrial automation systems - Manufacturing Message Specification - Part 1: Service definition
The Manufacturing Message Specification is an application layer standard designed to support messaging communications to and from programmable devices in a Computer Integrated Manufacturing (CIM)...
November 1, 2000
Industrial automation systems - Manufacturing Message Specification - Part 1: Service definition
Defines the Manufacturing Message Specification within the OSI application layer in terms of a) an abstract model defining the interaction between users of the service; b) the externally visible...

References

Advertisement