NEN-ISO/IEC 11575

Information technology - Telecommunications and information exchange between systems - Protocol mappings for the OSI Data Link service

active, Most Current
Organization: NEN
Publication Date: 1 August 1995
Status: active
Page Count: 22
ICS Code (Data link layer): 35.100.20
scope:

Specifies general principles for the mappings between the OSI Data Link service, both connection-mode (CO-DLS) and connectionless-mode (CL-DLS), and standard Data Link protocols. Specifies the detailed mappings M1, M2, M5 and M6; also specifies the main features of the mappings M3 and M4. Does not specify individual implementations or products, nor does it constrain the implementation of Data Link entities and interfaces within an information processing system.

Document History

NEN-ISO/IEC 11575
August 1, 1995
Information technology - Telecommunications and information exchange between systems - Protocol mappings for the OSI Data Link service
Specifies general principles for the mappings between the OSI Data Link service, both connection-mode (CO-DLS) and connectionless-mode (CL-DLS), and standard Data Link protocols. Specifies the...
Advertisement