NEN-ISO/IEC 14776-341

Information technology - Small Computer System Interface-3 (SCSI-3) - Part 341: Controller Commands (SCC)

active, Most Current
Organization: NEN
Publication Date: 1 August 2000
Status: active
Page Count: 154
ICS Code (Interface and interconnection equipment): 35.200
scope:

Defines the command set extensions for SCSI-3 storage array devices; commonly known as RAID devices. This standard is principally intended to be used in conjunction with, not as an alternate to, any of the SCSI-3 command standards and the SCSI-3 Architecture Model Standard (ISO/IEC IS 14776-411). The resulting commands facilitate the control and configuration of SCSI-3 storage arrays and thus provide a common command specification for both system integrators and suppliers of SCSI-3 storage array devices.

Document History

NEN-ISO/IEC 14776-341
August 1, 2000
Information technology - Small Computer System Interface-3 (SCSI-3) - Part 341: Controller Commands (SCC)
Defines the command set extensions for SCSI-3 storage array devices; commonly known as RAID devices. This standard is principally intended to be used in conjunction with, not as an alternate to, any...
Advertisement